TE Connectivity Rectangular Wire & Cable Connectors & Housings 103653-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 10.03 MM  [.39 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 10.03 MM  [.39 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 103653-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
103653-2
Rectangular Wire & Cable Connectors & Housings 103653-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 10.03 MM  [.39 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 600 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 10.03 MM  [.39 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VACRMS) : 600
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp, Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 452628P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452628P
Wire Housings & Plugs 452628P
3 way MTE Pin Housing

3 way MTE Pin Housing

Supplier's Site
Wire Housings & Plugs - 452628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
452628
Wire Housings & Plugs 452628
TE Connectivity 103653-2

TE Connectivity 103653-2

Supplier's Site
Rectangular Connector Housings - A28441-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A28441-ND
Rectangular Connector Housings A28441-ND
"3 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"3 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 103653-2 - 905049-103653-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 103653-2
905049-103653-2
Rectangular Connectors - 103653-2 905049-103653-2
Manufacturer: TE Connectivity Win Source Part Number: 905049-103653-2 Series: AMPMODU MTE Features: 3 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 103653 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 1036532, 2266-103653-2, -010-0962-00-SI, -010-0962-00-SI-ND, -103653-2-SI, A28441

Manufacturer: TE Connectivity
Win Source Part Number: 905049-103653-2
Series: AMPMODU MTE
Features: 3 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 103653
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 1036532, 2266-103653-2, -010-0962-00-SI, -010-0962-00-SI-ND, -103653-2-SI, A28441

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 103653-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
103653-2
Connectors Crimp Housings, Series Mating PCB Headers 103653-2
03 MTE SHRD PIN HSG SR LATCH

03 MTE SHRD PIN HSG SR LATCH

Buy Now
Singapore, Singapore
3A Electronic Connector
340-103653-2
3A Electronic Connector 340-103653-2
3 Pos 2.54mm IDC Wire Housing, Female, 3A, UL94 V-0 Product overview: 103653-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-103653-2 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm IDC Wire Housing, Female, 3A, UL94 V-0 Product overview: 103653-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-103653-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 3 - 70083339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 3
70083339
Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 3 70083339
Soft Shell Connector, Nylon Material, Natural Color Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy

Soft Shell Connector, Nylon Material, Natural Color

  • Mating polarization
  • Flammability rating UL 94V-0
  • Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
103653-2
Connectors >> Rectangular Connectors Housings 103653-2
2.54mm 1x3P 3 1 不带 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x3P 3 1 不带 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 103653-2 452628P 452628 A28441-ND 905049-103653-2 103653-2 340-103653-2 70083339 103653-2
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Rectangular Connectors - 103653-2 Connectors Crimp Housings, Series Mating PCB Headers 3A Electronic Connector Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 3 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp, Insulation Displacement (IDC) IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A0101-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103960-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers