TE Connectivity Free Hanging, Panel Mount 103944-3

Description
4 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A28444-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A28444-ND
Free Hanging, Panel Mount A28444-ND
4 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG

4 Position Rectangular Plug Connector IDC Tin-Lead 22-26 AWG

Buy Now Datasheet
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 98F8289 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity
98F8289
Wire-Board Connector, Plug, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 98F8289
WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 4 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
4X4 Mte Shrd Pin Sr Pol .100Cl Amp - Te Connectivity - 41AJ1782 - Newark, An Avnet Company
Chicago, IL, United States
4X4 Mte Shrd Pin Sr Pol .100Cl Amp - Te Connectivity
41AJ1782
4X4 Mte Shrd Pin Sr Pol .100Cl Amp - Te Connectivity 41AJ1782
4X4 MTE SHRD PIN SR POL .100CL

4X4 MTE SHRD PIN SR POL .100CL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A28444-ND 98F8289 41AJ1782
Product Name Free Hanging, Panel Mount Wire-Board Connector, Plug, 4 Position, 2.54Mm; Idc Connector Type Amp - Te Connectivity 4X4 Mte Shrd Pin Sr Pol .100Cl Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers