TE Connectivity Connector Hardware, Mounts, Locks & Retainers 6-100525-3

Description
Body Features Connector & Keying Code : 3568 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3568 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 6-100525-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
6-100525-3
Connector Hardware, Mounts, Locks & Retainers 6-100525-3
Body Features Connector & Keying Code : 3568 Primary Product Color : Pastel Orange Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3568
  • Primary Product Color : Pastel Orange
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 6-100525-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
6-100525-3-ND
Backplane Connector Accessories 6-100525-3-ND
Connector Coding Keys For Z-Pack Series Orange

Connector Coding Keys For Z-Pack Series Orange

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 6-100525-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100525-3
Board to Board & Mezzanine Connectors 6-100525-3
CODING DEV INSRT COLOR ORANGE

CODING DEV INSRT COLOR ORANGE

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100525-3
Board to Board & Mezzanine Connectors 6-100525-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-100525-3 6-100525-3-ND 6-100525-3
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Board to Board & Mezzanine Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products