"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
CONN HEADER RT/A .100 4POS 30AU
CONN HEADER R/A 4POS 2.54MM
WIRE-BOARD CONNECTOR HEADER 4 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28580-ND | 792-103904-3 | 103904-3 | 66F1583 |
| Product Name | Headers, Male Pins | CONN HEADER RT/A .100 4POS 30AU | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-Board Connector Header 4 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | |
| Number of Contacts | 4 # |