TE Connectivity Connector Backshells 018155-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 018155-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
018155-000
Connector Backshells 018155-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 25 MM  [.98 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 25 MM  [.98 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 018155-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0008-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0937-20A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers