TE Connectivity Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity 5EB3

Description
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity - 19R6985 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity
19R6985
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity 19R6985
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:10000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19R6985
Product Name Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers