TE Connectivity Splices 595620-000

Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 178 MM  [7 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 178 MM  [7 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 595620-000 - TE Connectivity
Berwyn, PA, United States
Splices
595620-000
Splices 595620-000
Body Features Primary Product Color : Black Contact Features Contact Base Material : Copper Dimensions Product Length : 178 MM  [7 INCH ] Wire Size (MMSQ) : .34 - .25 Wire Size (AWG) : 22 - 24 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Black

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Product Length : 178 MM  [7 INCH ]
  • Wire Size (MMSQ) : .34 - .25
  • Wire Size (AWG) : 22 - 24

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 595620-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details