TE Connectivity SolderSleeve Shield Terminators 587725-000

Description
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap 654 Dimensions Compatible Jacket Diameter Range : 5.08 MM  [.2 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/3-08 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap 654 Dimensions Compatible Jacket Diameter Range : 5.08 MM  [.2 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/3-08 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 587725-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
587725-000
SolderSleeve Shield Terminators 587725-000
Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap 654 Dimensions Compatible Jacket Diameter Range : 5.08 MM  [.2 INCH ] Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ] Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/3-08 Product Type Features Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : Braid Strap 654

Dimensions


  • Compatible Jacket Diameter Range : 5.08 MM  [.2 INCH ]
  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : 2.16 MM  [.085 INCH ]
  • Shield Outside Diameter (Min) : 2.15 MM  [.085 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : M83519/3-08

Product Type Features


  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 587725-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 160887N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 203161-064 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 193729-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details