Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 4
Dimensions Compatible Cable Cross-Section Range (MMSQ) : 185 - 240
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50393
Operation/Applicatio
n Power Component Application Type : Outdoor, Indoor
Other Installation Instruction : English
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Heat Shrink Shelf Life : Unlimited
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Cable Cross-Section Range (MMSQ) : 185 - 240
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : EN 50393
Operation/Application
- Power Component Application Type : Outdoor, Indoor
Other
- Installation Instruction : English
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Heat Shrink
- Shelf Life : Unlimited