TE Connectivity
Wire-to-Board Connector Contacts
583362-7
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : .51 - .823 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1620
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : .51 - .823 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1620
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
583362-7
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Socket
Dimensions Wire Size (MMSQ) : .51 - .823 Wire Size (AWG) : 20 - 18 Wire Size (CMA) : 1020 - 1620
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Contact Features
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .51 - .823
- Wire Size (AWG) : 20 - 18
- Wire Size (CMA) : 1020 - 1620
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583362-7 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Material
Tin
Features
RoHS; Insulated
North American
14 to 16 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details