TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5822021-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Mounting Type: Fixed Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Card Thickness: 0.062" (1.57mm) Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Mounting Type: Fixed Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Card Thickness: 0.062" (1.57mm) Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 14-DIP, 4 Leads (Full Size, Metal Can) Product Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Mounting Type: Fixed Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC Card Thickness: 0.062" (1.57mm) Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 14-DIP, 4 Leads (Full Size, Metal Can)
Product Status: Obsolete
Connector Style: High Density (HDC, HDI, HPC)
Mounting Type: Fixed
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC
Card Thickness: 0.062" (1.57mm)
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFH/EM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
Embedded - DSP (Digital Signal Processors) - ADBF531WBBCZ406 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type SPI; UART; SPI, SSP, UART
View Details
32-bit 120MHz QFN Dsp - 698-CS48L10-CNZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 1V
Clock Speed 80 MHz
View Details
6 suppliers
Dsp - 698-M52042FP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers