Cirrus Logic, Inc. DSP (Digital Signal Processors) CS48L10-CNZR

Description
IC DSP AUDIO LOW POWER 24QFN
Request a Quote Datasheet
Description
IC DSP AUDIO LOW POWER 24QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 598-2305-1-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-2305-1-ND
DSP (Digital Signal Processors) 598-2305-1-ND
IC DSP AUDIO LOW POWER 24QFN

IC DSP AUDIO LOW POWER 24QFN

Buy Now Datasheet
DSP (Digital Signal Processors) - 598-2305-2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
598-2305-2-ND
DSP (Digital Signal Processors) 598-2305-2-ND
IC DSP AUDIO LOW POWER 24QFN

IC DSP AUDIO LOW POWER 24QFN

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR - 013318-CS48L10-CNZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR
013318-CS48L10-CNZR
Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR 013318-CS48L10-CNZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 013318-CS48L10-CNZR Packaging: Reel - TR Type: Fixed Point Voltage - I/O: 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (160 kB) On-Chip RAM: 256kB Voltage - Core: 1.00V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-QFN Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 013318-CS48L10-CNZR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (160 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-QFN
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32-bit 120MHz QFN Dsp
698-CS48L10-CNZR
32-bit 120MHz QFN Dsp 698-CS48L10-CNZR
DSP Fixed-Point 32-Bit 120MHz 24-Pin QFN T/R Product overview: CS48L10-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 120MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L10-CNZR can be used for catalog matching and distributor lookup.

DSP Fixed-Point 32-Bit 120MHz 24-Pin QFN T/R Product overview: CS48L10-CNZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, QFN. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 120MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48L10-CNZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - CS48L10-CNZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS48L10-CNZR
DSP (Digital Signal Processors) CS48L10-CNZR
IC DSP AUDIO LOW POWER 24QFN

IC DSP AUDIO LOW POWER 24QFN

Buy Now Datasheet
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS48L10-CNZR
Embedded - DSP (Digital Signal Processors) CS48L10-CNZR
IC DSP AUDIO LOW POWER 24QFN

IC DSP AUDIO LOW POWER 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS48L10-CNZR
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS48L10-CNZR
IC DSP AUDIO LOW POWER 24QFN

IC DSP AUDIO LOW POWER 24QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 598-2305-1-ND 013318-CS48L10-CNZR 698-CS48L10-CNZR CS48L10-CNZR CS48L10-CNZR CS48L10-CNZR
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - CS48L10-CNZR 32-bit 120MHz QFN Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V; 1.00V 1.00V 1V
Package Type Other; 24-VFQFN Exposed Pad Other; 24-QFN Other; 24-VFQFN Exposed Pad
Pin Count 24
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6203 Fixed-Point Digital Signal Processor - SMJ320C6203GLPM20 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-100 - Lingto Electronic Limited
Specs
Clock Speed 25 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-NQ84001TNB - ERSAELECTRONICS PTE. LTD.
Intel Corporation
Specs
Package Type Other; Bulk
View Details
2 suppliers