TE Connectivity ™ Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch 5788516-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Package: 201-VFBGA, CSBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO Operating Temperature: -40°C ~ 85°C Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Package: 201-VFBGA, CSBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO Operating Temperature: -40°C ~ 85°C Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sens or, Capacitive Touch Package: 201-VFBGA, CSBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO Operating Temperature: -40°C ~ 85°C Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch
Package: 201-VFBGA, CSBGA
Product Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Mounting Type: Surface Mount
Features: 20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SO
Operating Temperature: -40°C ~ 85°C
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Serial interface - Serial Interface RS-485 - 753-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
Telecom - PEB3165FV11XT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; LQFP; 64-LQFP
View Details
2 suppliers