TE Connectivity Battery Contact; Battery Sizes Accepted Amp Te Connectivity 5787444-1

Description
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes
Datasheet
Description
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Contact; Battery Sizes Accepted Amp Te Connectivity - 73K3641 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact; Battery Sizes Accepted Amp Te Connectivity
73K3641
Battery Contact; Battery Sizes Accepted Amp Te Connectivity 73K3641
BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes

BATTERY CONTACT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Product Range:-; Accessory Type:Batterry Interconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73K3641
Product Name Battery Contact; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details