TE Connectivity Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity 097-0013-16

Description
CONTACT, SOCKET, CRIMP, 16-20AWG; Product Range:983 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP 983 Series Circular Connectors RoHS Compliant: No
Description
CONTACT, SOCKET, CRIMP, 16-20AWG; Product Range:983 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP 983 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity - 73AH7450 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity
73AH7450
Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity 73AH7450
CONTACT, SOCKET, CRIMP, 16-20AWG; Product Range:983 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP 983 Series Circular Connectors RoHS Compliant: No

CONTACT, SOCKET, CRIMP, 16-20AWG; Product Range:983 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP 983 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7450
Product Name Contact, Socket, Crimp, 16-20Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Machined Contact, Skt, 18-16Awg, Crimp; Product Range Te Connectivity - 78Y5322 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details