TE Connectivity ™ Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 5750678-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 292-LBGA Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Off-State Ipp TVS Thyristor Voltage Rating: 600V Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 292-LBGA Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Off-State Ipp TVS Thyristor Voltage Rating: 600V Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 292-LBGA Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Features: Off-State Ipp TVS Thyristor Voltage Rating: 600V Dielectric Material: Polypropylene (PP) Contact Material: Phosphor Bronze

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: 292-LBGA
Connector Type: Receptacle
Flange Feature: Housing/Shell (4-40)
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
Features: Off-State Ipp TVS Thyristor
Voltage Rating: 600V
Dielectric Material: Polypropylene (PP)
Contact Material: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 94-4156PBF - 766510-94-4156PBF - Win Source Electronics
Specs
Transistor Type MOSFET
Package Type SOT3; TO-252 (DPAK)
View Details
3 suppliers
80 V, 1 A NPN medium power transistors - BC56PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers