TE Connectivity Box Mount D-Sub Connectors 1218128-1

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10, 5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8, 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.19 - 4.95 MM  [.165 - .195 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10, 5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8, 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.19 - 4.95 MM  [.165 - .195 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 1218128-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
1218128-1
Box Mount D-Sub Connectors 1218128-1
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : Yes Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 10, 5 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8, 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Packaging Features Packaging Method : Package Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 4.19 - 4.95 MM  [.165 - .195 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 11C1
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 10, 5
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Contact Type : Pin
  • D-Sub Contact Size : 8, 20

Dimensions


  • Post Diameter : .76 MM  [.03 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power
  • ULTRA-LITE Connector : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 4.19 - 4.95 MM  [.165 - .195 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1218128-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers