PIC Wire & Cable 50 Ohm M39029 Size 8 Socket 150539

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M39029 Size 8 coaxial socket contact, part number 150539, is a 50-ohm RF connector designed for use with MIL-C-38999 Series I, III, and IV connectors. It features a beryllium copper body and center contact with gold plating, a brass ferrule with dead soft finish, and a TFE fluorocarbon dielectric. The contact supports a frequency range of 0 to 5 GHz, a voltage rating of 750 V(rms), and a dielectric withstanding voltage of 1300 V(rms). Maximum VSWR is 1.3:1 and insertion loss is 0.3 dB. It is RoHS compliant, weighs 0.49 oz (13.74 grams), and requires crimp tooling per M22520/5-01 with a .290" hex crimp. Installation includes a 1.5" piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Datasheet Summary
Powered by GS/AI

The M39029 Size 8 coaxial socket contact, part number 150539, is a 50-ohm RF connector designed for use with MIL-C-38999 Series I, III, and IV connectors. It features a beryllium copper body and center contact with gold plating, a brass ferrule with dead soft finish, and a TFE fluorocarbon dielectric. The contact supports a frequency range of 0 to 5 GHz, a voltage rating of 750 V(rms), and a dielectric withstanding voltage of 1300 V(rms). Maximum VSWR is 1.3:1 and insertion loss is 0.3 dB. It is RoHS compliant, weighs 0.49 oz (13.74 grams), and requires crimp tooling per M22520/5-01 with a .290" hex crimp. Installation includes a 1.5" piece of Raychem ATUM heat shrink for strain relief and moisture protection.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm M39029 Size 8 Socket - 150539 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm M39029 Size 8 Socket
150539
50 Ohm M39029 Size 8 Socket 150539
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150539
Product Name 50 Ohm M39029 Size 8 Socket
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details