D-sub Connectors Are Ideal for Office
Automation Interfacing.
Win Source Part Number: 1337070-XM3B-2522-11
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: XM3B
Number of Positions: 25
Color: Black
Features: Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Package: Bulk
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 50
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT) , Glass Filled
Shell Size, Connector Layout: 3 (DB, B)
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XM3B
| Aratas America LLC | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XM3B-2522-111 | 1337070-XM3B-2522-111 | 05M2088 |
| Product Name | XM3 D-sub Connectors | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connector Omron Electronic Components |
| Connector Type | D-Sub Connector; Wire to Board Connector | ||
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | Right angle DIP | Solder |