TE Connectivity ™ Circuit Protection - Electrical, Specialty Fuses 5745820-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Electrical, Specialty Fuses Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Rows: 2 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Electrical, Specialty Fuses Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Rows: 2 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
Circuit Protection - Electrical, Specialty Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Electrical, Specialty Fuses Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Rows: 2 Flange Feature: Housing/Shell (M2.6) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Circuit Protection - Electrical, Specialty Fuses
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Rows: 2
Flange Feature: Housing/Shell (M2.6)
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Name Circuit Protection - Electrical, Specialty Fuses
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details