TE Connectivity Automotive Connector Caps & Covers 1-1534094-1

Description
Body Features Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote
Description
Body Features Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Product Type Features Protection & Strain Relief Accessory Type : Cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1534094-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1534094-1
Automotive Connector Caps & Covers 1-1534094-1
Body Features Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Product Type Features Protection & Strain Relief Accessory Type : Cover

Body Features


  • Primary Product Color : Brown
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 16

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1534094-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7183966 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Polymer
View Details