TE Connectivity Boot, 8 Position, Modular Plug, Black; Accessory Type Amp Te Connectivity 569876-1

Description
BOOT, 8 POSITION, MODULAR PLUG, BLACK; Accessory Type:Boot; For Use With:0.225 Dia Cables, AMP Shielded Modular Plugs & External Strain Relief; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer RoHS Compliant: Yes
Datasheet
Description
BOOT, 8 POSITION, MODULAR PLUG, BLACK; Accessory Type:Boot; For Use With:0.225 Dia Cables, AMP Shielded Modular Plugs & External Strain Relief; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, 8 Position, Modular Plug, Black; Accessory Type Amp Te Connectivity - 34B494 - Newark, An Avnet Company
Chicago, IL, United States
Boot, 8 Position, Modular Plug, Black; Accessory Type Amp Te Connectivity
34B494
Boot, 8 Position, Modular Plug, Black; Accessory Type Amp Te Connectivity 34B494
BOOT, 8 POSITION, MODULAR PLUG, BLACK; Accessory Type:Boot; For Use With:0.225 Dia Cables, AMP Shielded Modular Plugs & External Strain Relief; No. of Positions:8Positions ; Strain Relief Material:PO (Polyolefin) Elastomer RoHS Compliant: Yes

BOOT, 8 POSITION, MODULAR PLUG, BLACK; Accessory Type:Boot; For Use With:0.225 Dia Cables, AMP Shielded Modular Plugs & External Strain Relief; No. of Positions:8Positions; Strain Relief Material:PO (Polyolefin) Elastomer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34B494
Product Name Boot, 8 Position, Modular Plug, Black; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details