Interpower Liquid Tight Strain Relief - Nickel Plated Brass 85824260

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 30.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 30.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief - Nickel Plated Brass
85824260
Liquid Tight Strain Relief - Nickel Plated Brass 85824260
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: PG21 Mounting Hole: 28.4mm Wrenching Flats: 30.0mm Torque Settings: 6.67N·m General Material: Nickel Plated Brass Color: Silver CE Marking: yes

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 9.0mm to 16.0mm

Male Thread Type: PG21

Mounting Hole: 28.4mm

Wrenching Flats: 30.0mm

Torque Settings: 6.67N·m

General Material: Nickel Plated Brass

Color: Silver

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85824260
Product Name Liquid Tight Strain Relief - Nickel Plated Brass
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Metric Liquid Tight Strain Relief Dome - 85820920 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details