TE Connectivity Strain Relief, 10Way, Brass; Accessory Type Amp Te Connectivity 558527-3

Description
STRAIN RELIEF, 10WAY, BRASS; Accessory Type:Strain Relief; For Use With:8 or 10 Position Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 10WAY, BRASS; Accessory Type:Strain Relief; For Use With:8 or 10 Position Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 10Way, Brass; Accessory Type Amp Te Connectivity - 34B377 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 10Way, Brass; Accessory Type Amp Te Connectivity
34B377
Strain Relief, 10Way, Brass; Accessory Type Amp Te Connectivity 34B377
STRAIN RELIEF, 10WAY, BRASS; Accessory Type:Strain Relief; For Use With:8 or 10 Position Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 10WAY, BRASS; Accessory Type:Strain Relief; For Use With:8 or 10 Position Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34B377
Product Name Strain Relief, 10Way, Brass; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Cable; Polyamide 6; 3/4 in. NPT;9 to 18 mm; 18.5 mm; 54 mm; Neoprene - 70075273 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details