TE Connectivity Wire Splice Connectors 55808-1

Description
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 8-18 AWG Black
Request a Quote Datasheet
Description
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 8-18 AWG Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A113999-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A113999-ND
Wire Splice Connectors A113999-ND
Terminal Butt Splice, Closed End, Single Opening Connector Crimp 8-18 AWG Black

Terminal Butt Splice, Closed End, Single Opening Connector Crimp 8-18 AWG Black

Buy Now Datasheet
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333798-55808-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333798-55808-1
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333798-55808-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333798-55808-1 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Bulk Color: Black Termination: Crimp Wire Gauge: 8-18 AWG Standard Package: 250 Terminal Type: Butt Splice, Closed End, Single Opening Insulation: Fully Insulated Number of Wire Entries: 1 ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-55808-1,-HUB-CL OSED-END-SP-12-10-SI ,55808-1-ND,A113999, -HUB-CLOSED-END-SP-1 2-10-SI-ND,-55808-1- SI,479830-000 Base Product Number: 55808 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333798-55808-1
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Bulk
Color: Black
Termination: Crimp
Wire Gauge: 8-18 AWG
Standard Package: 250
Terminal Type: Butt Splice, Closed End, Single Opening
Insulation: Fully Insulated
Number of Wire Entries: 1
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-55808-1,-HUB-CLOSED-END-SP-12-10-SI,55808-1-ND,A113999,-HUB-CLOSED-END-SP-12-10-SI-ND,-55808-1-SI,479830-000
Base Product Number: 55808
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Splice,ce 18-8 Rohs Compliant Amp - Te Connectivity - 96B1120 - Newark, An Avnet Company
Chicago, IL, United States
Splice,ce 18-8 Rohs Compliant Amp - Te Connectivity
96B1120
Splice,ce 18-8 Rohs Compliant Amp - Te Connectivity 96B1120
SPLICE,CE 18-8 ROHS COMPLIANT: YES

SPLICE,CE 18-8 ROHS COMPLIANT: YES

Supplier's Site
Splice,ce 18-8 Amp - Te Connectivity - 42AJ4963 - Newark, An Avnet Company
Chicago, IL, United States
Splice,ce 18-8 Amp - Te Connectivity
42AJ4963
Splice,ce 18-8 Amp - Te Connectivity 42AJ4963
SPLICE,CE 18-8

SPLICE,CE 18-8

Supplier's Site
Sheung Wan, Hong Kong
Terminals
55808-1
Terminals 55808-1
Terminals VINYL 18-8AWG 1.263

Terminals VINYL 18-8AWG 1.263

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113999-ND 1333798-55808-1 96B1120 55808-1
Product Name Wire Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Splice,ce 18-8 Rohs Compliant Amp - Te Connectivity Terminals
Contact Size (AWG) 8 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details