Keystone Electronics Corp. Connectors Test & Instrument, PC Mount Test Points 1035

Description
PCB TEST POINT
Request a Quote Datasheet
Description
PCB TEST POINT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Test & Instrument, PC Mount Test Points - 1035 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Test & Instrument, PC Mount Test Points
1035
Connectors Test & Instrument, PC Mount Test Points 1035
PCB TEST POINT

PCB TEST POINT

Buy Now
Test Point, Pcb, Through Hole; Product Range Keystone - 97B8127 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
97B8127
Test Point, Pcb, Through Hole; Product Range Keystone 97B8127
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.039mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.02" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.039mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; PCB Mount; Tin Plated; Brass; 0.060 in.; 0.039 in.; 0.328 in. - 70181608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; PCB Mount; Tin Plated; Brass; 0.060 in.; 0.039 in.; 0.328 in.
70181608
Test Point; PCB Mount; Tin Plated; Brass; 0.060 in.; 0.039 in.; 0.328 in. 70181608
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.100 in. Mounting Hole Size, 0.328 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.

Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.100 in. Mounting Hole Size, 0.328 in. H

  • Low profile, space saving designs for dense packaging
  • Wide variety of configurations to suit most applications
  • Safe, practical, economical replacement for wire-wrap posts
  • Easy mount design, ideal for wave soldering
    Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1035 97B8127 70181608
Product Name Connectors Test & Instrument, PC Mount Test Points Test Point, Pcb, Through Hole; Product Range Keystone Test Point; PCB Mount; Tin Plated; Brass; 0.060 in.; 0.039 in.; 0.328 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details