TE Connectivity In-Series Adapters 1-1478238-0

Description
Body Features Body Angle : Straight Body Insulation : With Body Plating Material : Nickel Body Shape : Circular Color : White Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions パネル厚 : 2 - 5 MM  [.078 - .197 INCH ] Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Flange & Thread Material : ABS Flange & Thread Material Color : White Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features 実装方法 : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : With Body Plating Material : Nickel Body Shape : Circular Color : White Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions パネル厚 : 2 - 5 MM  [.078 - .197 INCH ] Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Flange & Thread Material : ABS Flange & Thread Material Color : White Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features 実装方法 : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1-1478238-0 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1-1478238-0
In-Series Adapters 1-1478238-0
Body Features Body Angle : Straight Body Insulation : With Body Plating Material : Nickel Body Shape : Circular Color : White Configuration Features Number of Positions : 1 Panel Cutout : 12 x 12.7mm D-Shape Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions パネル厚 : 2 - 5 MM  [.078 - .197 INCH ] Flange Diameter : 15.5 MM  [.61 INCH ] Flats Dimension : 16.0 A/F Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut, Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Flange & Thread Material : ABS Flange & Thread Material Color : White Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features 実装方法 : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Grade : Professional Isolated Ground : No RF Connector Type : BNC Sealable : No Usage Conditions Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : With
  • Body Plating Material : Nickel
  • Body Shape : Circular
  • Color : White

Configuration Features


  • Number of Positions : 1
  • Panel Cutout : 12 x 12.7mm D-Shape

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • パネル厚 : 2 - 5 MM  [.078 - .197 INCH ]
  • Flange Diameter : 15.5 MM  [.61 INCH ]
  • Flats Dimension : 16.0 A/F

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut, Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • Flange & Thread Material : ABS
  • Flange & Thread Material Color : White
  • Lockwasher Material : Mild Steel
  • Lockwasher Plating Material : Nickel

Packaging Features


  • 実装方法 : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Grade : Professional
  • Isolated Ground : No
  • RF Connector Type : BNC
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1-1478238-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1-1478238-0-ND
Coaxial Connector (RF) Adapters 1-1478238-0-ND
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm

Buy Now Datasheet
Bnc Ins Bh Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity - 96X6330 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Ins Bh Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity
96X6330
Bnc Ins Bh Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity 96X6330
BNC Ins BH Adp JJ 75Ohm Nickel Pltd

BNC Ins BH Adp JJ 75Ohm Nickel Pltd

Supplier's Site
RF Adapters - In Series - 1-1478238-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1-1478238-0
RF Adapters - In Series 1-1478238-0
RF Adapters - In Series 75 Ohms Female BNC

RF Adapters - In Series 75 Ohms Female BNC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478238-0 1-1478238-0-ND 96X6330 1-1478238-0
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Bnc Ins Bh Adp Jj 75Ohm Nickel Pltd Greenpar - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector BNC
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059442-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1052349-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 26.000 GHz
View Details
Coax Connectors - 1052184-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers