TE Connectivity D-Shaped Connectors 1734098-7

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1734098-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1734098-7
D-Shaped Connectors 1734098-7
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Wire Size (MMSQ) : .05 Wire Size (AWG) : 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 68

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now
Centronics Connectors - 1734098-7 - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
1734098-7
Centronics Connectors 1734098-7
CONN RCPT 68POS STR IDC

CONN RCPT 68POS STR IDC

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 1734098-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1734098-7
Board to Board & Mezzanine Connectors 1734098-7
Champ050 68p A/P RCPT 25CL PB

Champ050 68p A/P RCPT 25CL PB

Buy Now
Centronics Connectors - A97696-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A97696-ND
Centronics Connectors A97696-ND
68 Position Receptacle Connector Free Hanging (In-Line) IDC

68 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Ribbon Cable Connector, Receptacle, 68 Position, Idc/idt; No. Of Contacts Te Connectivity - 42K6725 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable Connector, Receptacle, 68 Position, Idc/idt; No. Of Contacts Te Connectivity
42K6725
Ribbon Cable Connector, Receptacle, 68 Position, Idc/idt; No. Of Contacts Te Connectivity 42K6725
RIBBON CABLE CONNECTOR, RECEPTACLE, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

RIBBON CABLE CONNECTOR, RECEPTACLE, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734098-7 1734098-7 1734098-7 A97696-ND 42K6725
Product Name D-Shaped Connectors Centronics Connectors Board to Board & Mezzanine Connectors Centronics Connectors Ribbon Cable Connector, Receptacle, 68 Position, Idc/idt; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector Centronics Connector Board to Board Connector Centronics Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 30AC3042 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
Headers, Male Pins - A3210-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers