TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1445022-0

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1445022-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1445022-0
Rectangular Wire & Cable Connectors & Housings 1-1445022-0
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Housing Material : Nylon 66/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : USR, CNR Compatible With Approved Standards Products : VDE 40005280, UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]
  • Housing Material : Nylon 66/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : USR, CNR
  • Compatible With Approved Standards Products : VDE 40005280, UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A30266-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A30266-ND
Rectangular Connector Housings A30266-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
340-1-1445022-0
5A 250V Electronic Connector 340-1-1445022-0
10 Pos Female Socket Wire Housing, 5A, 250V, Crimp, Straight Product overview: 1-1445022-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1445022-0 can be used for catalog matching and distributor lookup.

10 Pos Female Socket Wire Housing, 5A, 250V, Crimp, Straight Product overview: 1-1445022-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1445022-0 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-1445022-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-1445022-0
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-1445022-0
MICRO MNL RFECEPT HSG SINGLE R

MICRO MNL RFECEPT HSG SINGLE R

Buy Now
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity - 09H5329 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity
09H5329
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity 09H5329
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Micro MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:3mm; For Use With:Micro MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; Nylon; Receptacle; Black; 10; Single; 0.118 in. - 70082726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Nylon; Receptacle; Black; 10; Single; 0.118 in.
70082726
Connector, Soft Shell; Nylon; Receptacle; Black; 10; Single; 0.118 in. 70082726
Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating Nylon housing material AMP brand Receptacle housing type Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System Contacts Are On 3mm (0.118") Centerline Spacing 2-12 Contact Positions Single Row 2-24 Contact Positions Dual Row PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles Surface Mount or Thru-Hole PCB Pin Header Attachment Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry

Soft Shell Connector, 600 VAC Voltage Rating, 9.5 A (Max.) Current Rating

  • Nylon housing material
  • AMP brand
  • Receptacle housing type
  • Wire-to-Wire and Wire-to-Board Pin and Receptacle Connector System
  • Contacts Are On 3mm (0.118") Centerline Spacing
  • 2-12 Contact Positions Single Row
  • 2-24 Contact Positions Dual Row
  • PCB Mount Pin Headers Available in Both Vertical and Right-Angle Styles
  • Surface Mount or Thru-Hole PCB Pin Header Attachment
  • Applications Include: Appliance Industry, Instrumentation, Industrial Machinery, Hoe Equipment, and Security System Industry
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1445022-0 A30266-ND 340-1-1445022-0 1-1445022-0 09H5329 70082726
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 5A 250V Electronic Connector Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Plug & Socket Housing, Receptacle, Nylon; Product Range Amp - Te Connectivity Connector, Soft Shell; Nylon; Receptacle; Black; 10; Single; 0.118 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478008-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
7 suppliers
Circular Connector Contacts - 006-1186-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers