TE Connectivity IDC D-Sub Connectors 553602-1

Description
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 553602-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
553602-1
IDC D-Sub Connectors 553602-1
Body Features Connector Profile : Low Cover Material : Thermoplastic Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash Dimensions Solid Wire Size (AWG) : 30 - 26 Solid Wire Size (MMSQ) : .05 - .13 Stranded Wire Size (AWG) : 28 Stranded Wire Size (MMSQ) : .08 Wire Size (AWG) : 30 - 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Low
  • Cover Material : Thermoplastic
  • Ribbon Cable Centerline Spacing : 1.27 MM  [.05 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Solid Wire Size (AWG) : 30 - 26
  • Solid Wire Size (MMSQ) : .05 - .13
  • Stranded Wire Size (AWG) : 28
  • Stranded Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 30 - 26

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
438-553602-1
Electronic Connector 438-553602-1
PLUG ASSY,50 POSN,SCR LK,L PF Product overview: 553602-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-553602-1 can be used for catalog matching and distributor lookup.

PLUG ASSY,50 POSN,SCR LK,L PF Product overview: 553602-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-553602-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A1567-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1567-ND
Centronics Connectors A1567-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D-Shape Conn, Plug, 50Pos, 2Row, Idc; D Sub Connector Type Amp - Te Connectivity - 99X6107 - Newark, An Avnet Company
Chicago, IL, United States
D-Shape Conn, Plug, 50Pos, 2Row, Idc; D Sub Connector Type Amp - Te Connectivity
99X6107
D-Shape Conn, Plug, 50Pos, 2Row, Idc; D Sub Connector Type Amp - Te Connectivity 99X6107
D-SHAPE CONN, PLUG, 50POS, 2ROW, IDC; D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

D-SHAPE CONN, PLUG, 50POS, 2ROW, IDC; D Sub Connector Type:-; Gender:Plug; Product Range:CHAMP Series; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Plug Assy,50 Posn,scr Lk,l Pf Amp - Te Connectivity - 76AC8941 - Newark, An Avnet Company
Chicago, IL, United States
Plug Assy,50 Posn,scr Lk,l Pf Amp - Te Connectivity
76AC8941
Plug Assy,50 Posn,scr Lk,l Pf Amp - Te Connectivity 76AC8941
PLUG ASSY,50 POSN,SCR LK,L PF

PLUG ASSY,50 POSN,SCR LK,L PF

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553602-1 438-553602-1 A1567-ND 99X6107 76AC8941
Product Name IDC D-Sub Connectors Electronic Connector Centronics Connectors D-Shape Conn, Plug, 50Pos, 2Row, Idc; D Sub Connector Type Amp - Te Connectivity Plug Assy,50 Posn,scr Lk,l Pf Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line) Cable Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

No. Of Contacts Amp - Te Connectivity - 15AC5294 - Newark, An Avnet Company
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Termination Solder
View Details
D-Sub Connectors - 1-135787-2 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Shaped Connectors - 554955-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Geometry Straight; 180
Termination Insulation Displacement (IDC)
View Details
3 suppliers