TE Connectivity Connector Strain Relief 554725-4

Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 554725-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
554725-4
Connector Strain Relief 554725-4
Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 10.16 MM  [.4 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Ferrule

Body Features


  • Primary Product Material : Copper Alloy

Dimensions


  • Product Length : 10.16 MM  [.4 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Ferrule
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 554725-4
Product Name Connector Strain Relief
Material Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745171-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 173212-9 - TE Connectivity
Specs
Material Soft Copper
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 329331 - TE Connectivity
Specs
Material Brass
View Details
Connector Strain Relief - 5745122-2 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details