TE Connectivity Strain Relief, 34Way, Nylon; Accessory Type Amp Te Connectivity 3-100103-4

Description
STRAIN RELIEF, 34WAY, NYLON; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:34Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 34WAY, NYLON; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:34Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:34Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 34Way, Nylon; Accessory Type Amp Te Connectivity - 98K8560 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 34Way, Nylon; Accessory Type Amp Te Connectivity
98K8560
Strain Relief, 34Way, Nylon; Accessory Type Amp Te Connectivity 98K8560
STRAIN RELIEF, 34WAY, NYLON; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:34Position s; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:34Contacts RoHS Compliant: Yes

STRAIN RELIEF, 34WAY, NYLON; Accessory Type:Strain Relief; For Use With:AMP-LATCH MIL Type Receptacles; No. of Positions:34Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:34Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 98K8560
Product Name Strain Relief, 34Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70074430 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.732 inch (18.6 mm)
View Details
Connector Strain Relief - 1-2308350-8 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820700 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details