TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5535653-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Preliminary Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish Thickness: 100μin (2.54μm) Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Preliminary Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish Thickness: 100μin (2.54μm) Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 10-UFDFN Exposed Pad, 10-TMLF Product Status: Preliminary Card Type: Secure Digital - microSD? Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish Thickness: 100μin (2.54μm) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 10-UFDFN Exposed Pad, 10-TMLF
Product Status: Preliminary
Card Type: Secure Digital - microSD?
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Height Above Board: 0.112" (2.85mm)
Mounting Feature: Normal, Standard - Top
Contact Finish Thickness: 100μin (2.54μm)
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 5962-9800302HXA - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type DMA, HPI, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - M52342SP#TF0G - Quarktwin Technology Ltd.
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details