TE Connectivity Product Range Amp - Te Connectivity 5535090-5.

Description
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC5265 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC5265
Product Range Amp - Te Connectivity 30AC5265
Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes

Product Range:-; Gender:Receptacle; Pitch Spacing:2.54mm; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Phosphor Bronze; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5265
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1405-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details