TE Connectivity Conn, Din41612, Rcpt, 96Pos, 2.54Mm; Product Range Amp - Te Connectivity 5535089-5.

Description
CONN, DIN41612, RCPT, 96POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
CONN, DIN41612, RCPT, 96POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din41612, Rcpt, 96Pos, 2.54Mm; Product Range Amp - Te Connectivity - 29AC0313 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din41612, Rcpt, 96Pos, 2.54Mm; Product Range Amp - Te Connectivity
29AC0313
Conn, Din41612, Rcpt, 96Pos, 2.54Mm; Product Range Amp - Te Connectivity 29AC0313
CONN, DIN41612, RCPT, 96POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

CONN, DIN41612, RCPT, 96POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0313
Product Name Conn, Din41612, Rcpt, 96Pos, 2.54Mm; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details