TE Connectivity D Sub Connector Type Te Connectivity 552315-1.

Description
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:64Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Description
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:64Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Type Te Connectivity - 30AC5257 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Type Te Connectivity
30AC5257
D Sub Connector Type Te Connectivity 30AC5257
D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:64Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP .085; No. of Contacts:64Contacts; D Sub Shell Size:-; Contact Termination Type:IDC / IDT; Contact Material:Copper Alloy; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5257
Product Name D Sub Connector Type Te Connectivity
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details