TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5499910-2

Description
Win Source Part Number: 1027678-5499910-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 14 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 64 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): TSW-207-05-G-D; 5-87589-3; 5499922-2; 5499374-2; 87589-3; 10-89-7140; 5102156-25499910-2 .; 5499910-2.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: AHE14H,-5499910-2-SI ,54999102 Base Product Number: 5499910
Request a Quote Datasheet
Description
Win Source Part Number: 1027678-5499910-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 14 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 64 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): TSW-207-05-G-D; 5-87589-3; 5499922-2; 5499374-2; 87589-3; 10-89-7140; 5102156-25499910-2 .; 5499910-2.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: AHE14H,-5499910-2-SI ,54999102 Base Product Number: 5499910
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1027678-5499910-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1027678-5499910-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1027678-5499910-2
Win Source Part Number: 1027678-5499910-2 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 14 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Material Flammability Rating: UL94 V-0 Standard Package: 64 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): TSW-207-05-G-D; 5-87589-3; 5499922-2; 5499374-2; 87589-3; 10-89-7140; 5102156-25499910-2 .; 5499910-2.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: AHE14H,-5499910-2-SI ,54999102 Base Product Number: 5499910

Win Source Part Number: 1027678-5499910-2
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMP-Latch
Number of Positions: 14
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Bulk
Material Flammability Rating: UL94 V-0
Standard Package: 64
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): TSW-207-05-G-D; 5-87589-3; 5499922-2; 5499374-2; 87589-3; 10-89-7140; 5102156-25499910-2 .; 5499910-2.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: AHE14H,-5499910-2-SI,54999102
Base Product Number: 5499910

Buy Now Datasheet
Headers & Wire Housings - 5499910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-2
Headers & Wire Housings 5499910-2
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Headers & Wire Housings - 5499910-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-2
Headers & Wire Housings 5499910-2
A/L UNIV HDR 14P VERT SHT LAT

A/L UNIV HDR 14P VERT SHT LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499910-2
Headers & Wire Housings 5499910-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1027678-5499910-2 5499910-2
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .250
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-218-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details