TE Connectivity RF Connectors 5415484-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5415484-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5415484-1
RF Connectors 5415484-1
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Nickel (Ni) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial
  • Outer Contact Plating Material : Nickel (Ni)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMB Connector
5415484-1
SMB Connector 5415484-1
SMB

SMB

Buy Now
Coaxial Connector (RF) Assemblies - A106448-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A106448-ND
Coaxial Connector (RF) Assemblies A106448-ND
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Plug,cbl,rtang,mini-75 Ohm Smb Rohs Compliant Amp - Te Connectivity - 42K8721 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cbl,rtang,mini-75 Ohm Smb Rohs Compliant Amp - Te Connectivity
42K8721
Plug,cbl,rtang,mini-75 Ohm Smb Rohs Compliant Amp - Te Connectivity 42K8721
PLUG,CBL,RTANG,MINI- 75 OHM SMB ROHS COMPLIANT: YES

PLUG,CBL,RTANG,MINI-75 OHM SMB ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 5415484-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415484-1
RF Connectors / Coaxial Connectors 5415484-1
RF Connectors / Coaxial Connectors R/A CBL-PLG F/H CRM

RF Connectors / Coaxial Connectors R/A CBL-PLG F/H CRM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5415484-1 5415484-1 A106448-ND 42K8721 5415484-1
Product Name RF Connectors SMB Connector Coaxial Connector (RF) Assemblies Plug,cbl,rtang,mini-75 Ohm Smb Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connector Launchers - 1052628-1 - TE Connectivity
Specs
Connector Type SMA
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1-1337608-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
4 suppliers
RF Connectors - 1060869-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
4 suppliers