TE Connectivity Coax Connectors 1-1337608-0

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337608-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337608-0
Coax Connectors 1-1337608-0
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Compatible With RF Cable Type : RG 174, RG 316 Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 10

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Compatible With RF Cable Type : RG 174, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Circular
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1-1337608-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1337608-0-ND
Coaxial Connector (RF) Assemblies 1-1337608-0-ND
SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

SMC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Smc Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity - 16R8181 - Newark, An Avnet Company
Chicago, IL, United States
Smc Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity
16R8181
Smc Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity 16R8181
SMC STR PLG HEX 50OHM GOLD PLTD RG174A/U

SMC STR PLG HEX 50OHM GOLD PLTD RG174A/U

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337608-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337608-0
RF Connectors / Coaxial Connectors 1-1337608-0
RF Connectors / Coaxial Connectors SMC Str Plg Hex 50 Ohm Gold Plt

RF Connectors / Coaxial Connectors SMC Str Plg Hex 50 Ohm Gold Plt

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337608-0 1-1337608-0-ND 16R8181 1-1337608-0
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Smc Str Plg Hex 50Ohm Gold Pltd Rg174A/u Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector SMC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337477-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
6 suppliers
Coax Connectors - 1051981-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
5 suppliers
RF Connectors - 1052577-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
Between Series Adapters - 1058651-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers