TE Connectivity RF Connector Launchers 1052628-1

Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .3 MM  [.012 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .3 MM  [.012 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 1052628-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
1052628-1
RF Connector Launchers 1052628-1
Body Features Body Material : Stainless Steel Body Plating Finish : Passivated Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions Pin Diameter Accepted : .3 MM  [.012 INCH ] Product Length : 9.53 MM  [.375 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Attachment Style : Rear Mount Panel Mount Feature : With Panel Mount Feature Type : Flanged RF Contact Captivation Method : Mechanical Other Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable. Dielectric Material : TFE Fluorocarbon Number of Panel Mounting Holes : 2 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Finish : Passivated
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Pin Diameter Accepted : .3 MM  [.012 INCH ]
  • Product Length : 9.53 MM  [.375 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flanged
  • RF Contact Captivation Method : Mechanical

Other


  • Comment : EMI/RFI Gasket, Hermetic Terminals, Field replaceable.
  • Dielectric Material : TFE Fluorocarbon
  • Number of Panel Mounting Holes : 2

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Type : SMA
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
SMA Connector
1052628-1
SMA Connector 1052628-1
SMA

SMA

Buy Now
Coaxial Connector (RF) Assemblies - A111738-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A111738-ND
Coaxial Connector (RF) Assemblies A111738-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Compression

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 1052628-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1052628-1
RF Connectors / Coaxial Connectors 1052628-1
RF Connectors / Coaxial Connectors OSM JACK KIT SMA-SSMA

RF Connectors / Coaxial Connectors OSM JACK KIT SMA-SSMA

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 1052628-1 1052628-1 A111738-ND 1052628-1
Product Name RF Connector Launchers SMA Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050532-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coax Connectors - 1051177-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1060989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers
RF Connectors - 1057676-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 15.000 GHz
View Details
3 suppliers