TE Connectivity ™ Punches & Dies 539699-2

Description
Punches & Dies MATR. 4 MM ABS/EDS
Datasheet
Description
Punches & Dies MATR. 4 MM ABS/EDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
539699-2
Punches & Dies 539699-2
Punches & Dies MATR. 4 MM ABS/EDS

Punches & Dies MATR. 4 MM ABS/EDS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 539699-2
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 5.91 inch (150 mm)
View Details
PIN PUNCH - J49316S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.44 inch (138 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Center Punch - P-40 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.3750 inch (9.52 mm)
View Details