Greenlee Textron, Inc. Knockout Punch 60102

Description
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY KNOCKOUT KEY PUNCH UNIT USED ON ITEM 60101 USED ON ITEM PART NO 0.481 INCH X 0.055 INCH X 0.03 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY KNOCKOUT KEY PUNCH UNIT USED ON ITEM 60101 USED ON ITEM PART NO 0.481 INCH X 0.055 INCH X 0.03 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 60102 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
60102
Knockout Punch 60102
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY KNOCKOUT KEY PUNCH UNIT USED ON ITEM 60101 USED ON ITEM PART NO 0.481 INCH X 0.055 INCH X 0.03 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
  • ROUND TYPE
  • 16 GAUGE MILD STEEL CAPACITY
  • KNOCKOUT KEY PUNCH UNIT USED ON ITEM
  • 60101 USED ON ITEM PART NO
  • 0.481 INCH X 0.055 INCH X 0.03 INCH HOLE SIZE
  • INCLUDES PUNCH, DIE, DRAW STUD, NUT
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60102
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4676623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punching Tool - 4BP12 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 7 inch (178 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 1758AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details