TE Connectivity IDC D-Sub Connectors 5390377-7

Description
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .03, .05 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .03, .05 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 5390377-7 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
5390377-7
IDC D-Sub Connectors 5390377-7
Body Features Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Solid Wire Size (AWG) : 32 - 30 Solid Wire Size (MMSQ) : .03 - .05 Wire Size (MMSQ) : .03, .05 Wire Size (AWG) : 30, 32 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : PBT Shell Material : Zinc Die Cast Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Solid Wire Size (AWG) : 32 - 30
  • Solid Wire Size (MMSQ) : .03 - .05
  • Wire Size (MMSQ) : .03, .05
  • Wire Size (AWG) : 30, 32

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : PBT
  • Shell Material : Zinc Die Cast

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 2175477 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175477
D Sub Connectors 2175477
68 POS A/P PLUG 25 CL 30AU

68 POS A/P PLUG 25 CL 30AU

Supplier's Site
D Sub Connectors - 2175476 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2175476
D Sub Connectors 2175476
68 POS A/P PLUG 25 CL 30AU

68 POS A/P PLUG 25 CL 30AU

Supplier's Site
D-Sub Connectors - 5390377-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5390377-7
D-Sub Connectors 5390377-7
68 POS A/P PLUG 25 CL 30AU

68 POS A/P PLUG 25 CL 30AU

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5390377-7
D-Sub Connectors 5390377-7
050 SERIES FOR RESALE

050 SERIES FOR RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5390377-7
D-Sub Connectors 5390377-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A35101-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A35101-ND
D-Sub Connector Assemblies A35101-ND
68 Position D-Type Plug, Male Pins Connector

68 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity - 32M0632 - Newark, An Avnet Company
Chicago, IL, United States
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
32M0632
Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity 32M0632
SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Contact Material:Phosphor Bronze; Connector Type:SCSI RoHS Compliant: Yes

SCSI CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:-; Product Range:AMPLIMITE 0.050 Series; Contact Material:Phosphor Bronze; Connector Type:SCSI RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5390377-7 2175477 5390377-7 A35101-ND 32M0632
Product Name IDC D-Sub Connectors D Sub Connectors D-Sub Connectors D-Sub Connector Assemblies Scsi Connector, Plug, 68 Position, Idc/idt; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Cable Mount (Free-Hanging) Cable mount Free Hanging (In-Line)
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337525-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Between Series Adapters - 1059167-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers