TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-208101-1

Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Kit Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Kit Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-208101-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-208101-1
Connector Hardware, Mounts, Locks & Retainers 1-208101-1
Body Features Primary Product Material : Zinc Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Kit Packaging Quantity : 2 Product Type Features Connector Hardware Accessory Type : Latching Block Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Kit
  • Packaging Quantity : 2

Product Type Features


  • Connector Hardware Accessory Type : Latching Block
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - A35227-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A35227-ND
D-Sub, D-Shaped Connector Accessories A35227-ND
Connector Latch Block For AMPLIMITE Series

Connector Latch Block For AMPLIMITE Series

Buy Now Datasheet
D-Sub Connectors - 1-208101-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-208101-1
D-Sub Connectors 1-208101-1
LATCHING BLOCK KIT

LATCHING BLOCK KIT

Buy Now
Latching Block Kit Rohs Compliant Amp - Te Connectivity - 33B3174 - Newark, An Avnet Company
Chicago, IL, United States
Latching Block Kit Rohs Compliant Amp - Te Connectivity
33B3174
Latching Block Kit Rohs Compliant Amp - Te Connectivity 33B3174
LATCHING BLOCK KIT ROHS COMPLIANT: YES

LATCHING BLOCK KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-208101-1 A35227-ND 1-208101-1 33B3174
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Latching Block Kit Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589462-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
3 suppliers
Connector Backshells - 1-2308346-8 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers