TE Connectivity
Connector Backshells
023877-000
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM [.375 - .6 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46, D38999/42
Operation/Applicatio
n Compatible With Connector Shell Size : E, 17
Other Entry Size Code : 12 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM [.375 - .6 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46, D38999/42
Operation/Applicatio
n Compatible With Connector Shell Size : E, 17
Other Entry Size Code : 12 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Nickel Aluminum Bronze Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM [.375 - .6 INCH ] Product Length : 26.5 MM [1.04 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular
Industry Standards Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46, D38999/42
Operation/Applicatio
n Compatible With Connector Shell Size : E, 17
Other Entry Size Code : 12 TE Connector Interface Code : 40
Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Body Features
- Primary Product Material : Nickel Aluminum Bronze
- Primary Product Plating Material : Unplated (Shotblast Glass Bead)
Dimensions
- Cable Entry Diameter : .2 - 19.1 MM [.01 - .75 INCH ]
- Compatible Cable Diameter Range : 9.5 - 15.2 MM [.375 - .6 INCH ]
- Product Length : 26.5 MM [1.04 INCH ]
Housing Features
- Body Orientation : Straight
- Compatible With Connector Shape : Circular
Industry Standards
- Connector Detail Specification Number : D38999/47, D38999/26, D38999/20, D38999/24, D38999/40, D38999/46, D38999/42
Operation/Application
- Compatible With Connector Shell Size : E, 17
Other
- Entry Size Code : 12
- TE Connector Interface Code : 40
Product Type Features
- Connector Backshell Product Style : Ruggedized
- Connector Backshell Product Type : Backshell
- Termination Device Included : TR12BI
- Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring
Usage Conditions
- Operating Temperature Range : -65 - 260 DEGC [-85 - 500 DEGF ]
- Salt Spray Resistance (HR) : 1000
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
023877-000 |
|
Product Name
|
Connector Backshells |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
14 AWG
View Details