TE Connectivity Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity 5352115-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity - 26AC8250 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity
26AC8250
Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity 26AC8250
HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Size:1.968" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8250
Product Name Hard Metric Connector, Receptacle, 55 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products