TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 53419-1

Description
TERMINAL,PIDG PVF2 R 16-14 1/4 M7928/13-154, CLASS 1
Request a Quote Datasheet
Description
TERMINAL,PIDG PVF2 R 16-14 1/4 M7928/13-154, CLASS 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 53419-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
53419-1
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 53419-1
TERMINAL,PIDG PVF2 R 16-14 1/4 M7928/13-154, CLASS 1

TERMINAL,PIDG PVF2 R 16-14 1/4 M7928/13-154, CLASS 1

Buy Now
Ring Connectors - A113903-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A113903-ND
Ring Connectors A113903-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, Natural; Stud Size - Metric Amp - Te Connectivity - 69H9469 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, Natural; Stud Size - Metric Amp - Te Connectivity
69H9469
Terminal, Ring Tongue, M6, Natural; Stud Size - Metric Amp - Te Connectivity 69H9469
TERMINAL, RING TONGUE, M6, NATURAL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue; Stud/Tab Size:M6RoHS Compliant: No

TERMINAL, RING TONGUE, M6, NATURAL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Natural; Connector Type:Ring Tongue; Stud/Tab Size:M6RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53419-1 A113903-ND 69H9469
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Ring Connectors Terminal, Ring Tongue, M6, Natural; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details