TE Connectivity
531311-000
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
531311-000 |
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Rated Voltage
300 volts
Nominal Diameter
0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature
150 C (302 F)
View Details
Nominal Diameter
0.1614 inch (4.1 mm)
Wire Conductor
Copper
International
3 mm² (0.0047 in²)
View Details
Approvals
MIL-N- 46026A
Nominal Diameter
0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature
1093 C (2000 F)
View Details