RS Components, Ltd. Hook Up Wire 1225868

Description
RS PRO AUTO-1.0-BLU/BLK Hook Up Wire
Request a Quote
Description
RS PRO AUTO-1.0-BLU/BLK Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1225868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1225868
Hook Up Wire 1225868
RS PRO AUTO-1.0-BLU/BLK Hook Up Wire

RS PRO AUTO-1.0-BLU/BLK Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1225868
Product Name Hook Up Wire
Nominal Diameter 0.1063 inch (2.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details