TE Connectivity Connector Hardware, Mounts, Locks & Retainers 530341-6

Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 530341-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
530341-6
Connector Hardware, Mounts, Locks & Retainers 530341-6
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : External Keying Hardware Accessory Function : Coding & Keying

Body Features


  • Primary Product Material : 303 Stainless Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : External Keying
  • Hardware Accessory Function : Coding & Keying
Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 998005-530341-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
998005-530341-6
Connectors, Interconnects - Rectangular Connectors - Accessories 998005-530341-6
Win Source Part Number: 998005-530341-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: Box Package: Bulk Accessory Type: Polarizing Device (Key, Plug, Post) For Use With/Related Products: Box Series Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-530341-6 Base Product Number: 530341

Win Source Part Number: 998005-530341-6
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: Box
Package: Bulk
Accessory Type: Polarizing Device (Key, Plug, Post)
For Use With/Related Products: Box Series
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-530341-6
Base Product Number: 530341

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-530341-6
Automotive Electronic Connector 2026-530341-6
Automotive Connectors BOX KIT Product overview: 530341-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-530341-6 can be used for catalog matching and distributor lookup.

Automotive Connectors BOX KIT Product overview: 530341-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-530341-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Accessories - 530341-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
530341-6-ND
Rectangular Connector Accessories 530341-6-ND
Connector Polarizing Device (Key, Plug, Post) For Box Series

Connector Polarizing Device (Key, Plug, Post) For Box Series

Buy Now Datasheet
Box Kit Rohs Compliant Amp - Te Connectivity - 15H9297 - Newark, An Avnet Company
Chicago, IL, United States
Box Kit Rohs Compliant Amp - Te Connectivity
15H9297
Box Kit Rohs Compliant Amp - Te Connectivity 15H9297
BOX KIT ROHS COMPLIANT: YES

BOX KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 530341-6 998005-530341-6 2026-530341-6 530341-6-ND 15H9297
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Automotive Electronic Connector Rectangular Connector Accessories Box Kit Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Automotive Headers - 1-1318382-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
3 suppliers